EN
  • EN
  • DE

LTC1062CSW

Part No LTC1062CSW
Manufacturer Linear Technology
Description 5th Order Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207070-LTC1062CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1062CSW CAD Model

Description

Linear Technology LTC1062CSW Lowpass Filter

The LTC1062CSW, crafted by the renowned Linear Technology, stands as a testament to high-performance filtering solutions in the realm of electronics. This 5th order lowpass filter integrates a unique design that eliminates the need for any external components, offering a seamless and compact filtering solution for various applications.

Key Features:

  • Clock-Tunable Cutoff Frequency: The LTC1062CSW comes with the advantage of a clock-tunable cutoff frequency, allowing for flexibility and precision in a wide range of applications. Users can adjust the frequency to suit their specific requirements without the hassle of swapping out components.
  • Low Power Consumption: With energy efficiency in mind, this device operates with a remarkably low power consumption. It is an ideal choice for battery-powered devices and other applications where power efficiency is paramount.
  • No External Components Required: The LTC1062CSW's internal design negates the need for external resistors and capacitors, which simplifies the design process and reduces board space requirements.
  • High Selectivity: Featuring a sharp roll-off and high selectivity, this filter ensures excellent performance in filtering out unwanted frequencies, making it suitable for high-fidelity applications and signal processing.

Applications:

The versatility of the LTC1062CSW makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Anti-aliasing for data acquisition systems
  • Waveform generation
  • Audio signal processing
  • Communication systems
  • Instrumentation

Product Specifications:

Parameter Value
Filter Order 5th
Supply Voltage ±2.37V to ±8V
Operating Temperature -40°C to 85°C
Package 16-Lead Wide SOIC

The LTC1062CSW by Linear Technology is more than just a component; it's a reliable, efficient, and versatile solution for maintaining signal integrity across a multitude of electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess