EN
  • EN
  • DE
  • IT

LTC1067-50IS

Part No LTC1067-50IS
Manufacturer Linear Technology
Description Rail-to-Rail, Very Low Noise Universal Dual Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207095-LTC1067-50IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1067-50IS CAD Model

Description

The LTC1067-50IS is a versatile and highly integrated filter building block designed and manufactured by Linear Technology, now part of Analog Devices. This precision, switched-capacitor filter is specifically engineered to cater to high-order filtering applications that require low noise and high linearity. Its compact design and robust feature set make it an ideal choice for a wide range of signal processing tasks in various industries.

Key Features

  • Multiple Filtering Options: The LTC1067-50IS offers a flexible filter configuration, including low-pass and band-pass options, which can be easily programmed by the user to fit specific application requirements.
  • High Precision: With its precision components and design, this filter building block ensures accurate signal processing with minimal distortion, making it suitable for precision applications.
  • Low Noise Performance: The device boasts a low noise floor, which is critical for applications that require clean signal processing, such as in medical or audio equipment.
  • High Linearity: The high linearity of the LTC1067-50IS allows for the accurate processing of signals without introducing significant non-linear distortion, which is essential for maintaining signal integrity.
  • 50Hz Notch Filter: It includes a 50Hz notch filter feature that is particularly useful for eliminating power line interference in signal processing applications.
  • Easy to Use: The LTC1067-50IS is designed for ease of use, with simple external clocking and no external components required for many applications.

Applications

  • Data Acquisition Systems
  • Telecommunications
  • Medical Imaging Equipment
  • Audio Signal Processing
  • Instrumentation
  • Industrial Process Control

Technical Specifications

The LTC1067-50IS operates over a wide supply voltage range and features a clock-tunable cutoff frequency, allowing designers to tailor its performance to their specific needs. It is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Conclusion

The LTC1067-50IS from Linear Technology is a high-quality filter building block that offers exceptional performance for complex filtering tasks. Its combination of flexibility, precision, and ease of use makes it a valuable component in any signal processing designer's toolkit.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess