EN
  • EN
  • DE

LTC1096ACS8

Part No LTC1096ACS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207122-LTC1096ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1096ACS8 CAD Model

Description

    

LTC1096ACS8 - 8-Bit Microprocessor-Compatible A/D Converter

    

The LTC1096ACS8 is a high-performance 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision data conversion for a wide range of applications. This product is particularly suited for microprocessor or microcontroller-based systems, providing a seamless interface for digital data processing.

        

Key Features

    
            
  • Resolution: 8-bit resolution ensures adequate precision for many control and monitoring tasks.
  •         
  • Conversion Time: Fast conversion time allows for quick data acquisition, which is critical for real-time applications.
  •         
  • Interface: Easy interface with microprocessors, facilitated by a three-wire serial data link.
  •         
  • Supply Voltage: Operates on a single 5V supply, making it compatible with standard digital systems.
  •         
  • Package: The device comes in a compact 8-pin narrow SOIC package, suitable for space-constrained applications.
  •     
        

Applications

    

The LTC1096ACS8 is versatile and can be used in various applications such as:

    
            
  • Data acquisition systems
  •         
  • Portable battery-operated equipment
  •         
  • Process control and monitoring
  •         
  • Robotics and automation systems
  •         
  • Medical instruments
  •     
        

Performance and Quality

    

Linear Technology ensures that the LTC1096ACS8 ADC delivers consistent performance and reliability. The device features low power consumption, which is essential for portable and battery-operated devices. The high level of integration and the easy-to-use serial interface contribute to a reduction in system complexity and increase the overall robustness of the application.

        

Conclusion

    

The LTC1096ACS8 from Linear Technology is an excellent choice for designers looking for an 8-bit ADC that is both easy to integrate with microprocessor systems and capable of delivering reliable performance. Its small form factor, combined with its robust feature set, makes it an ideal solution for a wide array of electronic applications where precision and efficiency are paramount.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess