EN
  • EN
  • DE

LTC1096CS8

Part No LTC1096CS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207125-LTC1096CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1096CS8 CAD Model

Description

LTC1096CS8 - 8-Bit Micropower Sampling A/D Converter with Serial I/O

The LTC1096CS8 is a high-performance, compact 8-bit analog-to-digital converter (ADC) developed by Linear Technology, designed to offer efficient data acquisition in a wide range of applications. This device is particularly well-suited for battery-powered systems and remote sensors, where power efficiency and space constraints are critical considerations.

Featuring a sampling rate of up to 20,000 samples per second, the LTC1096CS8 ensures rapid and accurate data conversion, making it an ideal choice for real-time processing applications. The micropower consumption of this ADC is a standout feature, with a typical operating supply current of just 250µA and a nap mode that reduces the current to 1µA, thereby extending the battery life of portable devices.

The LTC1096CS8 comes in a narrow 8-lead SOIC package, which is highly beneficial for space-limited designs. The small footprint of the SOIC package allows for a more compact PCB layout, which is essential for miniaturized electronic products. The device operates over a wide single supply range of 4.5V to 6.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of microprocessors and microcontrollers.

One of the key features of the LTC1096CS8 is its serial I/O port, which simplifies the interfacing with digital systems by using just three or four wires, depending on the mode of operation. This serial interface not only minimizes the number of connections required but also facilitates easy integration with digital systems, reducing overall design complexity and cost.

The LTC1096CS8 also includes an internal sample-and-hold circuit, which provides accurate sampling of analog signals without the need for external components. This integrated feature simplifies the design and reduces the bill of materials, making the LTC1096CS8 a cost-effective solution for many data acquisition tasks.

In summary, the LTC1096CS8 from Linear Technology is a versatile and efficient 8-bit ADC that offers low power consumption, high-speed performance, and a user-friendly serial interface, all packed in a compact SOIC package. It is an excellent choice for engineers seeking to implement precise data acquisition in power-sensitive and space-constrained applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess