EN
  • EN
  • DE

LTC1098ACN

Part No LTC1098ACN
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 6 V
Digital Supply Voltage 3 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 206738-LTC1098ACN
Ultra Librarian 3D Model Ultra Librarian LTC1098ACN CAD Model

Description

Product Overview: LTC1098ACN

The LTC1098ACN is a high-performance, low-power analog-to-digital converter (ADC) from Linear Technology, an Analog Devices company. This precision ADC is part of a family of devices that offer a unique combination of versatility and efficiency, making them ideal for a wide range of applications such as process control, data acquisition systems, and battery-powered equipment.

Key Features

  • Resolution: The LTC1098ACN boasts an 8-bit resolution, providing a fine level of detail in analog-to-digital conversion.
  • Sampling Rate: It offers a high-speed serial interface with a sampling rate that ensures timely and accurate data capture.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with very low power consumption, which is critical for extending battery life in portable devices.
  • Dual Differential Inputs: With dual differential inputs, the LTC1098ACN can measure two separate input signals or provide a differential measurement for improved noise rejection.
  • Automatic Power Down: The device includes an automatic power-down feature that reduces power usage between conversions, further conserving energy.
  • No External Clock Required: It has an internal clock, which eliminates the need for an external clock source, simplifying design and reducing component count.
  • Easy Interface: The LTC1098ACN can be easily interfaced with microprocessors or digital systems, thanks to its simple three-wire serial interface.

Applications

The LTC1098ACN is suitable for a variety of applications that require accurate and efficient digital representation of analog signals. Its performance characteristics make it an excellent choice for:

  • Portable Instrumentation
  • Battery Management Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1098ACN is no exception. It is manufactured to the highest standards to ensure reliable operation in the most demanding environments. The robust design and rigorous testing guarantee that this ADC will perform consistently over a wide range of temperatures and conditions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess