EN
  • EN
  • DE

LTC1099ACN#PBF

Part No LTC1099ACN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT HI-SPEED 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 1060376-LTC1099ACN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1099ACN#PBF CAD Model

Description

        

The LTC1099ACN#PBF is a high-performance, 8-channel, 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This versatile component is designed for applications requiring multiple analog inputs to be digitized with precision and speed. It is an ideal choice for data acquisition systems, process control, and instrumentation where space and power efficiency are critical considerations.

        

Key Features

    
            
  • Resolution: 10-bit ADC provides a fine level of detail in the analog-to-digital conversion process, suitable for precision measurements.
  •         
  • Multiple Channels: Features 8 single-ended input channels, allowing for the simultaneous sampling of various sensors or signals.
  •         
  • Conversion Speed: Offers a fast conversion time, enabling real-time data processing in demanding applications.
  •         
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-powered or energy-sensitive systems.
  •         
  • Interface: Easy interfacing with microcontrollers and digital systems through its parallel data output format.
  •         
  • Package: Housed in a 20-pin narrow DIP package, identified by the part number suffix 'CN#PBF'.
  •         
  • Pb-Free: The '#PBF' designation indicates that the product is lead-free, complying with environmental standards and regulations.
  •     
        

Applications

    

The LTC1099ACN#PBF is versatile and can be integrated into a wide range of electronic systems. Its multi-channel input and high-resolution ADC make it perfect for:

    
            
  • Industrial Control Systems
  •         
  • Data Acquisition Systems
  •         
  • Medical Instrumentation
  •         
  • Scientific Analysis Equipment
  •         
  • Automated Test Equipment
  •     
        

Reliability and Performance

    

Linear Technology's commitment to high quality and reliability ensures that the LTC1099ACN#PBF delivers consistent performance. The device operates over a wide temperature range, making it suitable for industrial environments. Additionally, its robust design ensures long-term reliability in continuous operation, critical for industrial and commercial systems where downtime can be costly.

        

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices website or contact their support team directly.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess