EN
  • EN
  • DE

LTC1143CS#TRPBF

Part No LTC1143CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4 V to 14 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 119908-LTC1143CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1143CS#TRPBF CAD Model

Description

Product Overview: LTC1143CS#TRPBF

The LTC1143CS#TRPBF is a high-performance, adjustable switching regulator controller from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This device is capable of producing a regulated output voltage from a variety of input sources, including batteries, power supplies, and solar panels, making it incredibly versatile for design engineers.

The LTC1143CS#TRPBF features a high-efficiency, step-down (buck) topology that maintains a constant output voltage even when the input voltage fluctuates. This is critical for applications that require a stable power supply, such as precision instrumentation, telecommunications, and industrial controls. With its adjustable output voltage, designers have the flexibility to tailor the output to match specific requirements of their system.

One of the key attributes of this product is its ability to operate at high frequencies, which allows for the use of smaller, less expensive inductors and capacitors, reducing the overall size and cost of the power supply design. Additionally, the LTC1143CS#TRPBF integrates features such as overcurrent protection, which safeguards the device and the system it powers from damage due to excessive current conditions.

The LTC1143CS#TRPBF also boasts low dropout operation, ensuring efficient performance even when the input voltage is close to the output voltage. This characteristic is particularly valuable in battery-powered applications where maximizing battery life is crucial. Moreover, the device includes a power good signal output, providing a simple method for monitoring the status of the voltage regulation process.

With its thermally enhanced 16-lead narrow SOIC package, the LTC1143CS#TRPBF is engineered for optimal heat dissipation, which is essential for maintaining reliability and performance in thermally challenging environments. The device's tape and reel packaging (indicated by the TRPBF suffix) is suitable for automated assembly processes, facilitating mass production and ensuring consistent quality.

In summary, the LTC1143CS#TRPBF from Linear Technology is a sophisticated and reliable solution for designers looking to implement an adjustable, high-efficiency power supply in their electronic systems. Its combination of features, including high-frequency operation, low dropout, and overcurrent protection, make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3359 $65.3513
16+ $7.6600 $122.5600
24+ $7.4209 $178.1016
33+ $7.1818 $236.9994
42+ $6.9427 $291.5934
56+ $6.2243 $348.5608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess