EN
  • EN
  • DE

LTC1143LCS-ADJ#TRPBF

Part No LTC1143LCS-ADJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 16V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series LTC1143
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809458-LTC1143LCS-ADJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1143LCS-ADJ#TRPBF CAD Model

Description

Product Overview: LTC1143LCS-ADJ#TRPBF

The LTC1143LCS-ADJ#TRPBF is a high-performance, adjustable switching regulator from Linear Technology, designed to offer efficient power management for a wide array of applications. This step-down (buck) regulator is capable of delivering a continuous output current with high efficiency and excellent line and load regulation. Its adjustable output voltage feature allows for flexibility in design, making it suitable for various systems that require a stable and precise power supply.

Key Features

  • Adjustable Output Voltage: The regulator's output voltage can be adjusted to meet the specific requirements of the application, providing designers with the versatility needed for a broad range of end-products.
  • High Efficiency: With its advanced design, the LTC1143LCS-ADJ#TRPBF ensures high efficiency, minimizing heat generation and power loss, which is critical for battery-powered and energy-sensitive devices.
  • Stable Performance: The device boasts excellent line and load regulation, ensuring a stable output even when input voltage or load conditions vary.
  • Thermal Protection: The regulator includes thermal shutdown protection to safeguard the device and the system it powers from potential damage due to excessive heat.
  • Low Dropout Operation: It is capable of low dropout operation, which means it can maintain regulation with a minimal difference between the input and output voltages, further enhancing its efficiency.

Applications

The LTC1143LCS-ADJ#TRPBF is designed to be versatile, finding its place in a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Embedded systems
  • Industrial power supplies
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1143LCS-ADJ#TRPBF is no exception. The device is manufactured with the highest standards, ensuring reliability and performance consistency. It comes in a sturdy surface-mount package, designed for robustness and ease of integration into a variety of circuit boards.

Whether you're developing a new power-sensitive mobile device or looking to improve the efficiency of an existing system, the LTC1143LCS-ADJ#TRPBF adjustable switching regulator is an excellent choice that combines flexibility, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2838 $51.4056
29+ $3.5149 $101.9321
45+ $3.4051 $153.2295
61+ $3.2952 $201.0072
79+ $3.1854 $251.6466
106+ $2.8559 $302.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess