EN
  • EN
  • DE

LTC1144CS8#TRPBF

Part No LTC1144CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 50mA
Frequency - Switching 4kHz to 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126394-LTC1144CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1144CS8#TRPBF CAD Model

Description

The LTC1144CS8#TRPBF is a high-efficiency, low-power voltage converter IC designed and manufactured by Linear Technology. It is specifically engineered to convert a positive input voltage into a corresponding negative output voltage with a high level of efficiency. This integrated circuit is suitable for a wide range of applications, including portable devices, battery-powered systems, and any electronic equipment requiring a negative supply voltage.

Key Features

  • High Efficiency: The LTC1144CS8#TRPBF offers an impressive conversion efficiency, which minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Low Power: This device is optimized for low-power operations, making it an ideal choice for energy-sensitive designs.
  • Adjustable Output: The output voltage can be adjusted to the desired negative value by selecting suitable external components, providing design flexibility.
  • Surface Mount Package: Packaged in an 8-lead SOIC form factor, the LTC1144CS8#TRPBF is designed for surface mounting, saving precious board space in compact electronic assemblies.
  • Charge Pump Technology: Utilizing charge pump technology, this IC efficiently transfers energy from the input to the output with minimal losses.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature ranges, preventing thermal overload and enhancing reliability.

Applications

The versatility of the LTC1144CS8#TRPBF allows it to be used in various applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered systems
  • Operational amplifier power supplies
  • Data acquisition systems
  • Industrial control systems

Technical Specifications

The LTC1144CS8#TRPBF operates over a wide input voltage range and offers a selectable frequency operation. It is characterized by its low quiescent current, contributing to the overall efficiency of the system in which it is deployed. The device is also RoHS compliant, meeting environmental standards and regulations.

For detailed technical specifications, reference designs, and application notes, interested customers should consult the official datasheet provided by Linear Technology. This will ensure proper usage and integration of the LTC1144CS8#TRPBF into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5945 $52.7560
19+ $5.4109 $102.8071
29+ $5.2418 $152.0122
40+ $5.0727 $202.9080
51+ $4.9036 $250.0836
69+ $4.3963 $303.3447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess