EN
  • EN
  • DE

LTC1144IS8

Part No LTC1144IS8
Manufacturer Linear Technology
Description Switched-Capacitor Wide Input Range Voltage Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207147-LTC1144IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1144IS8 CAD Model

Description

LTC1144IS8 High Efficiency Switched-Capacitor Voltage Converter

The LTC1144IS8 is a versatile switched-capacitor voltage converter designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide high-efficiency voltage conversion with a minimal number of external components, making it an ideal solution for a wide range of applications including battery-powered devices, portable equipment, and power supply design.

Key Features:

  • High Efficiency: The LTC1144IS8 offers up to 95% efficiency, which is significantly higher than linear regulators, especially when stepping down from high input voltage to low output voltage.
  • Versatile Voltage Conversion: It can perform voltage inversion (negative voltage), doubling (positive voltage), and fractional voltage conversion (fraction of the input voltage), providing flexibility in power supply design.
  • Low Quiescent Current: With a low quiescent current of only 80µA, the LTC1144IS8 is optimized for battery-powered applications where power conservation is critical.
  • Adjustable Frequency: The switching frequency can be set by an external clock or can run at a default frequency of 25kHz, allowing optimization for efficiency or for reduction of noise and interference.
  • Soft Start Capability: This feature reduces inrush current during startup, which minimizes stress on the input power source and improves system reliability.
  • No Inductors Required: The switched-capacitor design eliminates the need for inductors, which simplifies layout and can reduce electromagnetic interference (EMI).
  • Compact Package: The LTC1144IS8 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications:

  • Portable Instrumentation
  • Memory Backup Systems
  • Energy Harvesting
  • Telecommunications
  • Industrial Control Systems
  • Handheld Devices

Overall, the LTC1144IS8 is a high-performance solution for designers looking to implement efficient voltage conversion with minimal external components and board space. Its robust feature set ensures that it can be integrated into a variety of systems, delivering reliable performance and extending the lifetime of battery-operated devices.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6091 $50.4364
10+ $10.3459 $103.4590
15+ $10.0226 $150.3390
21+ $9.6993 $203.6853
27+ $9.3760 $253.1520
36+ $8.4061 $302.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,601 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess