EN
  • EN
  • DE

LTC1147CN8-5

Part No LTC1147CN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency Step-Down Switching Regulator Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207149-LTC1147CN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1147CN8-5 CAD Model

Description

LTC1147CN8-5 Step-Down Switching Regulator

The LTC1147CN8-5 is a high-efficiency step-down switching regulator from Linear Technology, designed to provide a compact and reliable power management solution for a wide range of applications. This device is part of the LTC1147 series, which is known for its high performance and ease of use in creating efficient voltage regulation systems.

Key Features

  • High Efficiency: Capable of converting input voltages up to 20V, the LTC1147CN8-5 boasts an impressive efficiency of up to 94%, reducing power loss and heat generation in your system.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to the input voltage level, allowing for a wide range of output options to suit various application requirements.
  • Low Dropout Operation: Its low dropout operation is ideal for applications where the input voltage is very close to the output voltage, ensuring consistent performance even under tight voltage conditions.
  • Current Mode Control: The current mode control provides excellent line and load transient response, maintaining stable operation across different conditions.
  • No Current Sense Resistor: The LTC1147CN8-5 eliminates the need for an external current sense resistor, simplifying design and reducing bill of materials cost.
  • High Switching Frequency: With a switching frequency of up to 200kHz, this regulator allows for the use of smaller external components, resulting in a more compact power supply design.

Applications

The LTC1147CN8-5 is ideal for a variety of applications, including but not limited to:

  • Portable electronics
  • Telecommunications
  • Industrial power supplies
  • Automotive systems
  • Battery-powered devices

Package and Reliability

Enclosed in an 8-pin PDIP package, the LTC1147CN8-5 is designed for easy integration into your circuit. Its robust design ensures reliable operation over a temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Overall, the LTC1147CN8-5 from Linear Technology is a versatile and efficient solution for your power regulation needs, providing high performance in a user-friendly package.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess