EN
  • EN
  • DE

LTC1147HVCS8-3.3#PBF

Part No LTC1147HVCS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1060388-LTC1147HVCS8-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147HVCS8-3.3#PBF CAD Model

Description

The LTC1147HVCS8-3.3#PBF is a high-performance synchronous step-down switching regulator designed and manufactured by Linear Technology. This regulator is specifically engineered to deliver high efficiency, excellent thermal performance, and a compact footprint, making it an ideal choice for a wide range of applications requiring a fixed 3.3V output from an input voltage source up to 20V.

Key Features:

  • High Efficiency: Capable of up to 94% efficiency, the LTC1147HVCS8-3.3#PBF minimizes power loss, ensuring that the system remains cool and reliable even under heavy load conditions.
  • Wide Input Voltage Range: With an input voltage range from 3.5V to 20V, this regulator can accommodate a variety of power sources, from single-cell Li-Ion batteries to fixed 12V or 15V rails.
  • Fixed 3.3V Output: The output voltage is fixed at 3.3V, providing a stable and regulated supply for digital circuits, microcontrollers, and other low-voltage electronics.
  • Low Dropout Operation: The LTC1147HVCS8-3.3#PBF can maintain regulation with a minimal difference between the input and output voltages, which is beneficial in battery-powered applications where maximizing the discharge cycle is critical.
  • Synchronous Operation: The integrated synchronous rectification improves efficiency by reducing diode losses and eliminating the need for an external Schottky diode.
  • No External Schottky Diode Required: The synchronous design means that no external Schottky diode is needed, simplifying the design and reducing the bill of materials.
  • Thermal Protection: Built-in thermal shutdown ensures that the device is protected from overheating, enhancing system safety and longevity.
  • Package: The LTC1147HVCS8-3.3#PBF comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Networking Devices

The LTC1147HVCS8-3.3#PBF is a testament to Linear Technology's commitment to providing power management solutions that combine performance with practicality. Whether you're designing a battery-operated device or a stationary power system, this regulator offers a robust and reliable solution for your 3.3V power needs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess