Product Overview: LTC1147HVCS8-3.3#TRPBF
The LTC1147HVCS8-3.3#TRPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a wide range of applications. This advanced component is ideal for systems that require a fixed 3.3V output voltage with high accuracy and reliability. The LTC1147 series is known for its low dropout operation and excellent transient response, making it a suitable choice for critical applications where voltage stability is paramount.
Key Features
- High Voltage Operation: The LTC1147HV is capable of operating from an input voltage range of up to 30V, providing flexibility for various supply voltages.
- Low Loss Operation: It features a powerful synchronous rectification technique that significantly reduces power loss and improves efficiency.
- Optimized Efficiency: The device is designed to maintain high efficiency across a wide range of load currents, ensuring energy-saving operation and reduced heat generation.
- Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 200kHz according to their specific application requirements.
- Stable Fixed Output: The 3.3V output is tightly regulated, offering a stable power supply for sensitive electronic circuits.
- Thermal Protection: The LTC1147HVCS8-3.3#TRPBF includes over-temperature protection, safeguarding the device from potential thermal damage.
Applications
The LTC1147HVCS8-3.3#TRPBF is well-suited for a variety of applications, including but not limited to:
- Telecommunications equipment
- Portable electronics
- Computer systems and servers
- Industrial controls
- DC-DC converters
Quality and Reliability
Linear Technology is renowned for its commitment to quality, and the LTC1147HVCS8-3.3#TRPBF is no exception. It is constructed with high-grade materials and undergoes rigorous testing to ensure performance and durability. Furthermore, the part number suffix 'TRPBF' indicates that this device is provided in tape and reel packaging and is lead(Pb)-free, which is essential for modern environmentally conscious manufacturing processes.
With its robust design and versatile features, the LTC1147HVCS8-3.3#TRPBF from Linear Technology stands out as a reliable choice for designers looking to optimize power management in their next project.