EN
  • EN
  • DE

LP2981AIBP-3.2

Part No LP2981AIBP-3.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 100 mA Ultra Low-Dropout Regulator | IC REG LINEAR 3.2V 100MA 5USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.2V
Maximum Dropout Voltage 0.37V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-VFBGA
Supplier Device Package 5-μSMD (0.93x1.11)
Family Part Number LP2981
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202907-LP2981AIBP-3.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2981AIBP-3.2 CAD Model

Description

Introducing the LP2981AIBP-3.2 Voltage Regulator from Texas Instruments

The LP2981AIBP-3.2 is a high-performance, micro-power voltage regulator designed and manufactured by Texas Instruments, one of the leading names in semiconductor innovation. This regulator is specifically engineered to deliver a stable and precise 3.2V output voltage, making it an ideal choice for power-sensitive applications.

Key Features

  • Output Voltage: Precisely regulated 3.2V output, suitable for consistent power delivery to sensitive electronic components.
  • High Accuracy: Boasts an impressive output voltage accuracy of ±0.5%, ensuring reliable performance in demanding scenarios.
  • Low Dropout: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Current Limiting: Integrated with current limiting capabilities, providing protection against overcurrent conditions and enhancing overall device safety.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent damage from overheating, further ensuring the longevity of the regulator and the safety of your application.
  • Low Power Consumption: Designed for battery-powered and low-power applications, the LP2981AIBP-3.2 offers extremely low quiescent current.
  • Stable with Low-ESR Output Capacitors: Capable of maintaining stability with low-ESR capacitors, which minimizes the size and cost of the external components required.

Applications

The LP2981AIBP-3.2 is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for cameras, audio devices, and PDAs

Package and Availability

This voltage regulator is available in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. It is also RoHS compliant, adhering to environmental standards for hazardous substances. The LP2981AIBP-3.2 is part of Texas Instruments' extensive portfolio of power management solutions and is available for order through their official distributors and online store.

With its precise voltage regulation, low dropout, and power-saving features, the LP2981AIBP-3.2 from Texas Instruments stands out as a top choice for designers looking to enhance the efficiency and reliability of their electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4842 $50.8410
255+ $0.3973 $101.3115
390+ $0.3849 $150.1110
540+ $0.3725 $201.1500
695+ $0.3601 $250.2695
930+ $0.3228 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess