EN
  • EN
  • DE

LTC1149CS-3.3#PBF

Part No LTC1149CS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 48V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 138970-LTC1149CS-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1149CS-3.3#PBF CAD Model

Description

The LTC1149CS-3.3#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is known for its high efficiency and is ideally suited for applications requiring a low voltage, high current output from a higher voltage input.

Key Features

  • Output Voltage: 3.3V fixed output voltage, providing a stable and regulated power supply for digital and analog circuits.
  • High Efficiency: Synchronous operation with up to 95% efficiency, reducing power loss and heat dissipation, which is critical for reliability and longevity in electronic systems.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 36V, making it versatile for a variety of power supply configurations.
  • Low Dropout Operation: The regulator maintains output regulation during dips in the input supply, ensuring a consistent output for sensitive electronic components.
  • Burst Mode® Operation: Offers low quiescent current, which is ideal for battery-powered applications where extending battery life is of paramount importance.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 250kHz, allowing the use of smaller, more efficient inductors and capacitors.

Applications

The LTC1149CS-3.3#PBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Telecommunications
  • Industrial Systems
  • Automotive Power Systems
  • Computer Peripherals

Product Quality and Reliability

This regulator is available in a 16-lead narrow SOIC package, which is lead-free and RoHS compliant. The LTC1149CS-3.3#PBF is manufactured by Analog Devices with a commitment to high quality and reliability, ensuring consistent performance and a long operational lifespan for the end-product.

Ordering Information

To order or request samples of the LTC1149CS-3.3#PBF, contact an authorized distributor or visit the Analog Devices website for additional product information and support.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9451 $54.3961
25+ $4.0576 $101.4400
39+ $3.9308 $153.3012
53+ $3.8040 $201.6120
68+ $3.6772 $250.0496
91+ $3.2968 $300.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess