EN
  • EN
  • DE

AM5K2E02ABDA25

Part No AM5K2E02ABDA25
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SOC MPU KEYSTONE 11 / SOC AM5K2Ex ARM Cortex A15 28nm 1089-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.25GHz
Co-Processors/DSP Network
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 1GBE (8)
USB USB 3.0 (2)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature Range -40°C ~ 100°C (TC)
Package 1089-BFBGA, FCBGA
Manufacturer Package 1089-FCBGA (27x27)
Additional Interfaces EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM
Win Source Part Number 768489-AM5K2E02ABDA25
Popularity Medium
Supply and Demand Status Limited
Family Name AM5K2E02
ECCN 5A991.b.4
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5K2E02ABDA25 CAD Model

Description

The Texas Instruments AM5K2E02ABDA25 is a high-performance, power-efficient system-on-chip (SoC) that is part of the KeyStone II Multicore Processors family. Designed to meet the demanding requirements of modern embedded applications, this SoC is ideal for markets such as telecommunications, networking, industrial automation, and high-performance computing.

Key Features

  • High Performance: The AM5K2E02ABDA25 is built on a multicore architecture that includes ARM Cortex-A15 processors, ensuring efficient handling of complex tasks and support for high-level operating systems.
  • DSP Acceleration: This SoC integrates multiple TMS320C66x digital signal processor (DSP) cores, offering exceptional acceleration for signal processing applications and algorithms.
  • Advanced Connectivity: With a range of high-speed interfaces, including PCIe, Gigabit Ethernet, and Serial RapidIO, this SoC provides versatile connectivity options for various system configurations.
  • Integrated Security: Security features such as secure boot, encryption, and tamper detection safeguard against unauthorized access and protect intellectual property.
  • Energy Efficiency: The AM5K2E02ABDA25 is engineered to deliver maximum performance with minimal power consumption, making it suitable for energy-sensitive applications.

Applications

This SoC is designed to support a wide range of applications, including but not limited to:

  • Telecommunications infrastructure such as base stations and network switches
  • High-speed data acquisition and processing systems
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • Video surveillance and security systems

Technical Specifications

Attribute Description
CPU Cores ARM Cortex-A15
DSP Cores TMS320C66x DSPs
Operating Frequency Up to 1.5 GHz
Memory Support DDR3, DDR3L
I/O Interfaces PCIe, Gigabit Ethernet, Serial RapidIO
Package FCBGA

With its robust set of features and capabilities, the Texas Instruments AM5K2E02ABDA25 is an excellent choice for developers looking to create powerful, efficient, and secure embedded systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess