EN
  • EN
  • DE

LTC1154CS8#TRPBF

Part No LTC1154CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119386-LTC1154CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1154CS8#TRPBF CAD Model

Description

Product Overview: LTC1154CS8#TRPBF

The LTC1154CS8#TRPBF is a high-side gate driver manufactured by Linear Technology, now part of Analog Devices, renowned for its precision and durability in driving N-channel MOSFETs in high-side switching applications. This component is specifically designed to address the needs of advanced electronic systems that require efficient power control and management.

Key Features

  • High-Side Driver: The LTC1154 is capable of driving N-channel MOSFETs, ensuring that the switch operates efficiently on the high side of the circuit, thus enabling the control of high voltage loads with a low voltage signal.
  • High Drive Capability: With its robust output drive, the LTC1154 can handle large gate capacitances, providing rapid switching times for the MOSFET, which is critical in reducing power loss and improving efficiency.
  • Charge Pump Circuitry: Integrated into the device is a charge pump that provides the necessary gate voltage to fully enhance an N-channel MOSFET without the need for an external power supply.
  • Protection Features: The LTC1154 includes protection against over-current and short circuits, ensuring the longevity and reliability of both the driver and the MOSFET. This is crucial in applications where system reliability is paramount.
  • Logic-Level Input: The device is designed to interface directly with low-voltage control signals, making it compatible with modern microcontrollers and digital logic circuits.

Applications

The LTC1154CS8#TRPBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive battery management systems
  • High-side power distribution switches
  • Computer/server power supplies
  • Industrial control systems
  • Portable electronics

Reliability and Packaging

Encased in an 8-lead SOIC package, the LTC1154CS8#TRPBF is designed for surface mount technology, which allows for efficient assembly and space-saving on PCBs. The device is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), which facilitates automated manufacturing processes.

In summary, the LTC1154CS8#TRPBF from Linear Technology is a highly reliable and efficient solution for driving N-channel MOSFETs in high-side configurations, offering protection features and compatibility with logic-level control signals, ideal for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9642 $54.8210
12+ $8.9963 $107.9556
18+ $8.7151 $156.8718
24+ $8.4340 $202.4160
31+ $8.1529 $252.7399
42+ $7.3095 $306.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess