EN
  • EN
  • DE

LTC1159CS-5#PBF

Part No LTC1159CS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 250kHz 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 40 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781779-LTC1159CS-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1159-5
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1159CS-5#PBF CAD Model

Description

The LTC1159CS-5#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is engineered to deliver high efficiency, excellent thermal performance, and a compact footprint, making it well-suited for a wide range of applications in power management systems.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5V, which is ideal for logic-level power supplies and other standard 5V applications.
  • High Efficiency: With its synchronous rectification topology, the LTC1159CS-5#PBF achieves higher efficiency compared to traditional non-synchronous regulators, especially at higher load currents.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various input sources and battery chemistries.
  • Low Dropout Operation: Its low dropout capability ensures continuous operation even as the input voltage approaches the output voltage, maximizing the usable range of the power source.

Applications

  • Portable Devices
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment

Product Specifications

Parameter Value
Part Number LTC1159CS-5#PBF
Technology Synchronous Step-Down Regulator
Output Voltage 5V
Input Voltage Range Wide Range
Package Type Surface Mount

The LTC1159CS-5#PBF is packaged in a robust surface-mount package, providing a space-saving solution for densely packed PCBs. Its thermal performance is enhanced by a power-efficient design, which reduces heat generation and allows for cooler operation under full load conditions.

Linear Technology's commitment to quality ensures that the LTC1159CS-5#PBF meets the highest standards for reliability and performance. With its combination of features and capabilities, this synchronous step-down switching regulator is an excellent choice for designers looking to optimize power efficiency and performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8765 $52.8885
21+ $4.8218 $101.2578
33+ $4.6711 $154.1463
45+ $4.5204 $203.4180
58+ $4.3697 $253.4426
77+ $3.9177 $301.6629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess