EN
  • EN
  • DE

1N5392

Part No 1N5392
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description PLASTIC SILICON RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 1.5 Amperes) | DIODE GEN PURP 100V 1.5A DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1.4V at 1.5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 100V
Capacitance at Vr, F 25pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number 1N5392
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121965-1N5392
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5392 CAD Model

Description

The 1N5392 is a robust general-purpose rectifier from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This rectifier diode is designed to handle a continuous reverse voltage of 100V with a forward current rating of 1.5A, making it suitable for medium power requirements.

Key Features

  • High Current Capability: With a steady-state forward current of 1.5A, the 1N5392 is capable of handling moderate levels of current without performance degradation.
  • High Surge Current Capability: This rectifier can withstand surge currents, ensuring protection against sudden spikes in the circuit.
  • Low Forward Voltage Drop: The diode's low forward voltage drop minimizes power loss and improves efficiency, which is crucial for energy-sensitive circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5392 offers excellent reliability, making it a trusted component for industrial and commercial applications.

Applications

The 1N5392 is versatile and can be used in various applications, including:

  • Power supply rectification
  • Reverse voltage protection
  • Freewheeling diodes in motor control circuits
  • Snubber diodes in inductive loads
  • Consumer electronics

Physical Characteristics

The diode comes in a DO-15 package, which is an axial-leaded device known for its ease of installation. This package allows for easy integration into a variety of circuit boards and is suitable for through-hole mounting.

Environmental Compliance

ON Semiconductor ensures that the 1N5392 adheres to environmental standards, including RoHS compliance, which restricts the use of hazardous substances in electronic components. This commitment to environmental sustainability makes the 1N5392 an eco-friendly choice for your electronic needs.

Overall, the ON Semiconductor 1N5392 general-purpose rectifier is a reliable and efficient solution for designers looking to incorporate a robust rectifying component into their electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess