EN
  • EN
  • DE

LTC1174CS8-3.3

Part No LTC1174CS8-3.3
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207209-LTC1174CS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8-3.3 CAD Model

Description

The LTC1174CS8-3.3 is a versatile and high-efficiency switching regulator from Linear Technology, designed for a variety of applications requiring a stable and efficient power supply. This regulator is capable of delivering a fixed output voltage of 3.3V, making it ideal for powering digital circuits that require a 3.3V supply.

Key Features

  • High Efficiency: The LTC1174CS8-3.3 offers a high efficiency rate, which reduces power loss during conversion and minimizes the need for heat dissipation solutions.
  • Step-Down Converter: This device operates as a step-down (buck) converter, efficiently reducing input voltage to a lower, fixed output voltage.
  • Low Battery Drain: With its high efficiency, the LTC1174CS8-3.3 is particularly suitable for battery-powered applications, where conserving battery life is crucial.
  • Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for portable devices by reducing the power drawn when in standby mode.
  • Stable Operation: The regulator provides stable operation without the need for an external compensation network, simplifying the design and reducing external component count.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.
  • Compact Package: The LTC1174CS8-3.3 comes in a compact SO-8 package, making it suitable for space-constrained applications.

Applications

The LTC1174CS8-3.3 is used in a broad range of applications, including:

  • Portable electronics
  • Wireless communication devices
  • GPS systems
  • Handheld instruments
  • Embedded systems

Conclusion

Overall, the LTC1174CS8-3.3 from Linear Technology is an efficient, reliable, and compact solution for applications requiring a 3.3V power supply. Its high efficiency and low quiescent current make it an excellent choice for battery-operated devices, while its built-in protection features ensure long-term reliability and safety.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6916 $58.7664
9+ $12.0547 $108.4923
13+ $11.6780 $151.8140
18+ $11.3013 $203.4234
23+ $10.9246 $251.2658
31+ $9.7944 $303.6264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,534 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess