EN
  • EN
  • DE

LTC1174CS8-5#TR

Part No LTC1174CS8-5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0426+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724738-LTC1174CS8-5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8-5#TR CAD Model

Description

The LTC1174CS8-5#TR is a versatile and efficient DC-DC converter from Linear Technology, designed to provide a fixed 5V output from a wide input voltage range. This step-down converter is part of Linear Technology's line of power management integrated circuits, known for their reliability and performance in various applications.

Key Features

  • High Efficiency: Capable of up to 96% conversion efficiency, the LTC1174CS8-5#TR ensures minimal power loss and is ideal for battery-powered devices.
  • Low Dropout Operation: This converter can operate with minimal difference between input and output voltages, making it suitable for applications with a narrow input voltage range.
  • Burst Mode® Operation: The inclusion of Linear Technology's proprietary Burst Mode operation allows for excellent efficiency at light loads, reducing quiescent current and extending battery life.
  • No External Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, simplifying design and reducing external component count.
  • Wide Input Voltage Range: With the ability to accept inputs from 3.6V to 34V, the LTC1174CS8-5#TR is versatile and can be used in a variety of supply environments.
  • Fixed Output Voltage: The device provides a stable 5V output, which is essential for consistent performance in sensitive electronic circuits.
  • Compact Packaging: The LTC1174CS8-5#TR comes in a small 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The LTC1174CS8-5#TR is suited for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Automotive Power Systems
  • Industrial Power Supplies
  • Step-Down Converters for 5V Logic

Product Summary

The LTC1174CS8-5#TR from Linear Technology is a high-efficiency, fixed-output DC-DC converter that offers a compact solution for converting a higher voltage to a regulated 5V with high efficiency and minimal external components. Its robust feature set and wide input voltage range make it an ideal choice for a variety of applications where space, efficiency, and reliability are critical.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess