EN
  • EN
  • DE

LTC1174CS8

Part No LTC1174CS8
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207208-LTC1174CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8 CAD Model

Description

The LTC1174CS8 is a high-efficiency, versatile switching regulator produced by Linear Technology, a company known for its high-performance analog integrated circuits. This particular component is housed in an 8-lead SOIC package, making it suitable for space-constrained applications requiring efficient power management.

One of the standout features of the LTC1174CS8 is its ability to operate with a single lithium-ion cell, multiple alkaline/NiCd cells, or external power supplies, providing a wide input voltage range from 3V to 15V. This flexibility makes it ideal for various portable devices, including handheld instruments, mobile phones, and other battery-operated gadgets.

The LTC1174CS8 offers a high switching frequency of up to 200kHz, which allows for the use of small, low-cost inductors and capacitors, leading to a compact, economical power supply design. Despite its high frequency, the device maintains a low quiescent current, enhancing battery life in portable applications.

With its internal 1.25A power switch, the LTC1174CS8 can deliver output currents up to 700mA without the need for external power devices. Additionally, the regulator provides excellent efficiency, up to 92%, which is achieved through its Burst Mode® operation, reducing power loss during light loads and standby periods.

The LTC1174CS8 also incorporates a range of protective features to ensure reliable operation under various conditions. These include a current limit, thermal overload protection, and a low-battery detector that signals when the input voltage falls below a preset threshold, safeguarding the system from deep battery discharge.

In summary, the LTC1174CS8 from Linear Technology is a powerful, efficient, and versatile switching regulator that is well-suited for a broad spectrum of portable applications. Its compact size, high efficiency, and robust protection features make it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3687 $50.5305
37+ $2.7641 $102.2717
57+ $2.6777 $152.6289
78+ $2.5914 $202.1292
100+ $2.5050 $250.5000
134+ $2.2458 $300.9372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess