EN
  • EN
  • DE

LTC1174HVCN8

Part No LTC1174HVCN8
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207211-LTC1174HVCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCN8 CAD Model

Description

LTC1174HVCN8 - High Efficiency, Low Loss DC/DC Converter

The LTC1174HVCN8 is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is crafted to deliver high efficiency and low power loss in a variety of applications, making it an ideal choice for portable devices, battery-powered equipment, and other systems where power efficiency is critical. Its robust design ensures reliable operation in demanding environments.

Key Features

  • High Efficiency: The LTC1174HVCN8 can achieve up to 96% efficiency, which helps to minimize power loss and extend battery life in portable applications.
  • Low Quiescent Current: With a quiescent current of just 10µA, this converter contributes to the overall energy savings in standby and idle modes.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and battery chemistries.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing versatility across different applications.
  • No Need for External Diode: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and simplifying design.
  • High Current Capability: This converter can handle high levels of output current, suitable for applications with demanding power needs.
  • Thermal Protection: Built-in thermal shutdown ensures protection against overheating, enhancing the longevity and reliability of the device.

Applications

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Wireless Communications
  • Energy-Sensitive Systems

The LTC1174HVCN8 comes in a compact 8-pin N8 package, which is conducive to space-constrained applications. Its high-frequency operation allows for the use of small, low-cost capacitors and inductors, further reducing the overall size and cost of the power supply design. Whether you're designing a new product or upgrading an existing one, the LTC1174HVCN8 offers a combination of efficiency, versatility, and reliability that is hard to match.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2587 $61.5522
14+ $8.4176 $117.8464
22+ $8.1543 $179.3946
30+ $7.8910 $236.7300
38+ $7.6288 $289.8944
51+ $6.8388 $348.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess