EN
  • EN
  • DE

LTC1174HVCS8-3.3#PBF

Part No LTC1174HVCS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 3.3V 8SOIC / Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 3.3V 0.423A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18.5V
Output Voltage 3.3V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781793-LTC1174HVCS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1174-3.3
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCS8-3.3#PBF CAD Model

Description

LTC1174HVCS8-3.3#PBF - High Efficiency DC-DC Converter

The LTC1174HVCS8-3.3#PBF is a high-efficiency, step-down DC-DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This particular model is tailored to deliver a fixed output voltage of 3.3V, which is a common requirement in many electronic applications, ranging from portable devices to embedded systems.

Key Features

  • High Efficiency: Capable of converting input voltages as high as 30V down to a stable 3.3V output with efficiency levels that can reach up to 95%. This not only saves power but also reduces the amount of heat generated, enhancing the longevity of the device.
  • Low Dropout Operation: The LTC1174HVCS8-3.3#PBF is designed to maintain its output regulation with minimal difference between the input and output voltage, making it ideal for battery-powered applications where the input voltage may decline over time.
  • No Need for External Diode: This device features internal synchronous rectification, which eliminates the need for an external Schottky diode, thereby simplifying design and saving board space.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere between 100kHz and 200kHz, allowing designers to optimize the converter for size, efficiency, or output ripple.
  • Burst Mode® Operation: With its proprietary Burst Mode operation, the LTC1174HVCS8-3.3#PBF can achieve very low quiescent current, making it suitable for applications that require efficient power usage in standby mode.

Applications

  • Portable Electronics
  • Embedded Systems
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure

The LTC1174HVCS8-3.3#PBF comes in a compact 8-lead SOIC package, ensuring a minimal footprint on the PCB while providing robust protection features such as thermal shutdown and current limit. Its fixed output voltage and the ability to work with a wide range of input voltages make it a versatile choice for designers looking to create a reliable and efficient power delivery system for their next project.

With its combination of features, the LTC1174HVCS8-3.3#PBF from Linear Technology stands out as a high-performance solution for a wide array of power conversion applications where efficiency, space, and reliability are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess