EN
  • EN
  • DE

LTC1196-2ACS8

Part No LTC1196-2ACS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207219-LTC1196-2ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1196-2ACS8 CAD Model

Description

The LTC1196-2ACS8 is a high-performance 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC features a sampling rate of up to 500 kilosamples per second (ksps), providing the rapid data acquisition necessary for demanding signal processing tasks.

Key Features

  • High-Speed Conversion: With a conversion rate of 500ksps, the LTC1196-2ACS8 is well-suited for high-speed applications that require quick and accurate digital representations of analog signals.
  • 10-Bit Resolution: The 10-bit resolution ensures that the digital output closely matches the input analog signal, providing fine detail for precise measurement and control systems.
  • Low Power Shutdown: The device includes a low power shutdown mode that reduces power consumption when the ADC is not in active use, making it ideal for battery-powered or energy-sensitive applications.
  • Single 5V Supply: Operating from a single 5V supply, the LTC1196-2ACS8 simplifies power management and system design.
  • Small Package: Housed in a compact 8-lead SOIC package, this ADC saves valuable board space, which is crucial for space-constrained designs.

Applications

The LTC1196-2ACS8 is versatile and can be used in various applications that require high-speed and accurate analog-to-digital conversion. Some common uses include:

  • Data Acquisition Systems
  • Medical Instruments
  • Communication Systems
  • Industrial Process Control
  • Portable Instrumentation

Technical Specifications

Parameter Value
Resolution 10-Bit
Sampling Rate 500ksps
Power Supply 5V
Package 8-Lead SOIC

Overall, the LTC1196-2ACS8 is a robust and reliable choice for designers looking to integrate a high-speed ADC into their systems. Its combination of speed, precision, and low-power operation makes it a versatile component for a multitude of electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess