EN
  • EN
  • DE

LTC1232CS8#TR

Part No LTC1232CS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710917-LTC1232CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1232CS8#TR CAD Model

Description

LTC1232CS8#TR Microprocessor Supervisory Circuit

The LTC1232CS8#TR is a state-of-the-art microprocessor supervisory circuit designed by Linear Technology to ensure reliable operation of microprocessor (µP) systems. It offers a robust set of features aimed at providing system stability during power-up, power-down, and brownout conditions. Its compact surface-mount package, specifically the 8-lead SOIC, makes it suitable for space-constrained applications.

Key Features:

  • Power Monitoring: The LTC1232CS8#TR actively monitors the power supply voltage and keeps the microprocessor in the reset state until stable power is guaranteed. This feature ensures that the µP and its peripherals are reset together when power is applied.
  • Automatic Reset Generation: Upon detecting a power fault, the device generates an automatic reset pulse to reset the microprocessor without the need for external components.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set by an external capacitor to provide a flexible and precise reset pulse width tailored to specific system requirements.
  • Watchdog Timer: The built-in watchdog timer ensures that the microprocessor does not hang in an indefinite loop. If the µP does not toggle the watchdog input within a preset timeout period, the LTC1232 generates a reset pulse.
  • Brownout Protection: The device is equipped with brownout protection to prevent erratic system behavior during low voltage conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1232CS8#TR has a low supply current, making it ideal for battery-powered applications.

Applications:

The LTC1232CS8#TR is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems

With its precise voltage monitoring and reset capabilities, the LTC1232CS8#TR is an essential component in any microprocessor-based system, providing the necessary protection and stability for reliable operation under various conditions. Its tape and reel packaging (indicated by the #TR suffix) makes it suitable for automated assembly processes, enhancing production efficiency.

You May Also Be Interested in

Samsung
Lowest to $6.5223
UTC
Lowest to $0.0622
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess