EN
  • EN
  • DE

LTC1258CMS8-3

Part No LTC1258CMS8-3
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207260-LTC1258CMS8-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1258CMS8-3 CAD Model

Description

LTC1258CMS8-3 MicroPower Voltage Reference

The LTC1258CMS8-3 from Linear Technology is a high-precision, low-power voltage reference designed to provide a stable and accurate reference voltage for a wide array of applications. This device is particularly well-suited for battery-powered systems, data acquisition systems, and portable instrumentation, where energy efficiency and space constraints are of paramount importance.

With a typical output voltage of 3V, the LTC1258CMS8-3 ensures consistent performance with a low temperature coefficient, making it reliable over a broad range of operating conditions. The device is characterized by its minimal power requirements, drawing a mere 50μA of quiescent current, which helps to prolong battery life in portable applications.

The LTC1258CMS8-3 comes in a compact MSOP-8 package, which is ideal for systems where space is at a premium. Its small footprint does not compromise on performance, offering a tight initial accuracy of ±0.2% and a guaranteed temperature coefficient of only 30ppm/°C max over the full operating temperature range of –40°C to 85°C.

One of the key features of this voltage reference is its low dropout performance. The LTC1258CMS8-3 can operate with a supply voltage that is just 50mV above the output voltage, providing excellent flexibility in system design. Additionally, the device features a low output noise of only 20μVP-P (0.1Hz to 10Hz), which is critical in precision analog circuits.

The LTC1258CMS8-3 also includes a shutdown feature, which reduces the supply current to less than 1μA when the reference is not in use, further conserving power in systems that require intermittent operation. This makes it an excellent choice for power-sensitive applications such as handheld meters, medical devices, and remote sensors.

In conclusion, the LTC1258CMS8-3 from Linear Technology is a robust, micro-power voltage reference that offers high accuracy, low power consumption, and a compact package. Its performance and features make it an excellent choice for designers looking to enhance the stability and efficiency of their electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess