EN
  • EN
  • DE

LTC1258CS8-2.5

Part No LTC1258CS8-2.5
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207262-LTC1258CS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-2.5 CAD Model

Description

The LTC1258CS8-2.5 from Linear Technology is a high-performance, low-dropout micropower voltage reference. This compact and precise device offers a fixed 2.5V output voltage and is housed in an 8-lead narrow SO package. It is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy
  • Low Dropout Voltage: Ensures reliable operation even with low input-to-output differentials
  • Low Power Consumption: Suitable for battery-powered and portable applications due to its micropower operation
  • Temperature Stability: Excellent performance over the industrial temperature range
  • Package: Available in a compact 8-lead narrow SO package for space-saving designs

Applications

The LTC1258CS8-2.5 is versatile and can be used in a variety of applications that require a stable and precise voltage reference. Some common applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • ADCs and DACs
  • Automotive electronics

Performance Characteristics

The LTC1258CS8-2.5 is designed for optimal performance in a range of conditions. It features a low temperature coefficient and long-term stability, ensuring a consistent output over time. The device's low dynamic impedance and fast turn-on time contribute to its responsive behavior in dynamic systems.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1258CS8-2.5 is no exception. It is manufactured with rigorous standards, ensuring high reliability and performance consistency. This voltage reference is a reliable component for precision voltage regulation in critical electronic systems.

Conclusion

With its precision, low power consumption, and stable performance, the LTC1258CS8-2.5 from Linear Technology is an excellent choice for engineers and designers looking for a reliable voltage reference solution. Its small form factor and robust feature set make it a versatile component suitable for a wide array of electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess