EN
  • EN
  • DE

LTC1258CS8-5

Part No LTC1258CS8-5
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207264-LTC1258CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-5 CAD Model

Description

LTC1258CS8-5 Low Power Reference from Linear Technology

The LTC1258CS8-5 is a precise voltage reference component designed and manufactured by Linear Technology, which is now part of Analog Devices. This high-quality electronic device offers a fixed output voltage of 5V, making it an essential building block in a wide array of applications that require a stable reference voltage. Its compact form factor and robust feature set make it an excellent choice for engineers looking to develop reliable and efficient electronic systems.

Key Features

  • Output Voltage: The LTC1258CS8-5 provides a stable 5V output, which is critical for maintaining accuracy in analog circuits.
  • Low Power Consumption: This device is designed for low power operation, drawing minimal quiescent current, which is ideal for battery-powered and portable applications.
  • High Accuracy: With its precision output, the LTC1258CS8-5 ensures tight regulation and minimal deviation, which is crucial for sensitive electronics that demand consistent performance.
  • Temperature Stability: The voltage reference remains stable across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package: Housed in an 8-lead SOIC package, the LTC1258CS8-5 is designed for easy integration into printed circuit boards with standard surface-mount technology.

Applications

The LTC1258CS8-5 is versatile and can be used in numerous applications including but not limited to:

  • Data conversion systems (ADCs/DACs)
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems
  • Automotive electronics

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1258CS8-5 is no exception. Each component is rigorously tested to ensure it meets the high standards for reliability and performance that Linear Technology's products are known for. Designers and engineers can trust this voltage reference to deliver consistent results in their critical applications.

Whether you're designing precision measurement equipment or looking for a reliable voltage reference for your next project, the LTC1258CS8-5 offers the performance and dependability that you need to ensure your designs are successful.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2506 $57.7566
27+ $4.3082 $116.3214
42+ $4.1730 $175.2660
58+ $4.0390 $234.2620
74+ $3.9039 $288.8886
99+ $3.5008 $346.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess