EN
  • EN
  • DE

LTC1261CS#PBF

Part No LTC1261CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 14SOIC / Charge Pump INV/STPUP -1.25V to -8V/2.5V to 16V/7.5V to 24V 15mA 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 8V
Output Voltage -1.25V
Output Voltage MAX -8V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 781808-LTC1261CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1261
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1261CS#PBF CAD Model

Description

Product Overview: LTC1261CS#PBF

The LTC1261CS#PBF is a high-performance, switch-capacitor voltage inverter designed by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is engineered to provide a reliable and efficient solution for applications that require a negative voltage derived from a positive input voltage. The LTC1261CS#PBF is particularly well-suited for systems where board space is at a premium and low power consumption is critical.

Key Features

  • Integrated Switches: The LTC1261CS#PBF includes onboard power MOSFET switches, eliminating the need for external diodes and simplifying the circuit design.
  • No External Diode: Its design does not require an external diode, which can save space and reduce system complexity.
  • Low Quiescent Current: With a quiescent current of only 120µA, this device is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 5.5V, making it versatile for various applications.
  • High Output Current: The LTC1261CS#PBF can deliver a high output current, up to 30mA, which is suitable for many low-power negative voltage needs.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating, ensuring long-term reliability.
  • Compact Package: The LTC1261CS#PBF is available in a compact 8-pin narrow SOIC package, which is ideal for space-constrained applications.

Applications

The LTC1261CS#PBF is a versatile component that can be used in a variety of applications, such as:

  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Interface power supplies
  • Handheld instrumentation
  • Negative voltage generation for GaAsFET biasing

With its high level of integration, the LTC1261CS#PBF simplifies design and improves system reliability. Its low power consumption and small footprint make it an excellent choice for designers looking to optimize their power supply solutions in compact electronic devices.

Overall, the LTC1261CS#PBF from Linear Technology is a robust and efficient solution for generating a negative voltage rail in a variety of electronic systems, providing designers with a reliable and easy-to-use component that meets stringent power and space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7112 $50.8448
10+ $10.4297 $104.2970
15+ $10.1038 $151.5570
21+ $9.7778 $205.3338
27+ $9.4519 $255.2013
36+ $8.4741 $305.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess