EN
  • EN
  • DE

LTC1261CS#TRPBF

Part No LTC1261CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -8V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 121910-LTC1261CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1261CS#TRPBF CAD Model

Description

LTC1261CS#TRPBF - Switched Capacitor Regulated Power Supply

The LTC1261CS#TRPBF is a high-performance, switched capacitor voltage converter manufactured by Linear Technology, a brand of Analog Devices. This compact and efficient component is designed to provide a regulated power supply in space-constrained applications. It is particularly suited for battery-powered systems where extending the battery life is of utmost importance.

Key Features:

  • Wide Input Voltage Range: The LTC1261CS#TRPBF operates with an input voltage range from 4.5V to 14V, making it versatile for various applications and compatible with multiple battery chemistries.
  • Adjustable Output Voltage: Users can set the output voltage from -12V to -38V, providing flexibility in matching the voltage requirements of the target circuit.
  • High Efficiency: The device employs a switched capacitor design that enables high-efficiency voltage conversion, thereby minimizing power loss and heat generation.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered devices, ensuring minimal power draw when the device is in a standby state.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Compact Surface-Mount Package: The LTC1261CS#TRPBF comes in a compact surface-mount package, which is ideal for space-limited PCB designs.

Applications:

The versatility of the LTC1261CS#TRPBF makes it suitable for a wide range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Negative Voltage Power Supplies
  • Memory Backup Systems
  • Industrial Controls

The LTC1261CS#TRPBF is a reliable solution for designers looking to implement a negative voltage rail or require a regulated power supply without the bulk of inductors or transformers. Its ease of use, coupled with high efficiency and flexible voltage options, makes it an excellent choice for both new designs and upgrades to existing systems.

With Linear Technology's reputation for quality and performance, the LTC1261CS#TRPBF is a component that delivers consistent performance and durability for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7112 $50.8448
10+ $10.4297 $104.2970
15+ $10.1038 $151.5570
21+ $9.7778 $205.3338
27+ $9.4519 $255.2013
36+ $8.4741 $305.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess