EN
  • EN
  • DE

LTC1261LCS8-4

Part No LTC1261LCS8-4
Manufacturer Linear Technology
Description Switched Capacitor Regulated Voltage Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207270-LTC1261LCS8-4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1261LCS8-4 CAD Model

Description

Product Overview: LTC1261LCS8-4

The LTC1261LCS8-4 is a high-performance, switch-capacitor voltage inverter developed by Linear Technology. It is designed to provide a simple and efficient solution for generating a regulated negative voltage from a positive input voltage. This component is particularly suitable for applications that require a small, reliable, and energy-efficient negative voltage source.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4.5V to 5.5V, making it ideal for standard 5V systems.
  • Output Voltage: It provides a regulated -4.1V output, which is often used in analog circuits and mixed-signal designs to power operational amplifiers, data converters, and other ICs requiring a negative supply.
  • High Efficiency: The LTC1261LCS8-4 uses a switched-capacitor voltage conversion technique, which allows for high efficiency compared to linear regulators, especially in applications with a wide gap between input and output voltages.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Compact Package: Enclosed in an 8-lead SOIC package, the LTC1261LCS8-4 is compact and easy to integrate into space-constrained designs.
  • No External Diode: Unlike many other negative voltage regulators, this device does not require an external diode, simplifying the design and reducing the bill of materials.
  • Shutdown Capability: It includes a shutdown feature that reduces the supply current to 5µA, further enhancing its suitability for power-sensitive applications.

Applications

The LTC1261LCS8-4 is versatile and can be used in a variety of applications, including:

  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Bipolar Analog Circuits
  • Operational Amplifier Systems
  • Handheld Instruments

With its combination of efficiency, compact size, and ease of use, the LTC1261LCS8-4 from Linear Technology is an excellent choice for designers looking to implement a negative voltage supply in their next project.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess