EN
  • EN
  • DE

LTC1266CS-5#TR

Part No LTC1266CS-5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746949-LTC1266CS-5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1266CS-5#TR CAD Model

Description

The LTC1266CS-5#TR is a high-performance, integrated circuit from Linear Technology, designed for advanced power management applications. This versatile device is a member of Linear Technology's extensive range of power management solutions, offering efficiency, reliability, and precision for a wide array of electronic systems.

Key Features

  • Output Voltage: The LTC1266CS-5#TR provides a fixed output voltage of 5V, which is suitable for logic circuits and standard digital components.
  • High Efficiency: With its advanced design, this IC ensures high efficiency in power conversion, which is critical for reducing heat generation and improving system reliability.
  • Thermal Protection: It includes thermal shutdown features that prevent damage from overheating, enhancing the longevity of the product and the safety of the application it is used in.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, ensuring stable performance under a variety of conditions.
  • Surface Mount Package: The LTC1266CS-5#TR comes in a compact surface-mount package, making it suitable for space-constrained applications and facilitating modern PCB design techniques.

Applications

The LTC1266CS-5#TR is ideal for a range of applications that require stable and efficient power management. It can be used in:

  • Portable devices where battery life and efficiency are crucial
  • Telecommunication infrastructure that demands reliable power management
  • Automotive electronics requiring robust performance under varying conditions
  • Industrial systems where precision and durability are necessary

Part Numbering Information

The part number LTC1266CS-5#TR is designated with the suffix 'TR', which indicates that the product is provided in tape and reel packaging. This packaging is optimized for automated assembly processes, making it suitable for high-volume production environments.

With its combination of features, the LTC1266CS-5#TR from Linear Technology stands out as a reliable choice for designers and engineers looking to implement effective power management in their electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess