EN
  • EN
  • DE

LTC1290DISW

Part No LTC1290DISW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207338-LTC1290DISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290DISW CAD Model

Description

Linear Technology's LTC1290DISW: A Comprehensive Overview

The LTC1290DISW is a versatile data acquisition system (DAS) from Linear Technology, an Analog Devices brand, designed to cater to a wide array of applications requiring high-precision analog-to-digital conversion. This single-chip solution integrates multiple components to streamline design and enhance performance in various systems, such as industrial control, process monitoring, and instrumentation.

Key Features:

  • Integrated Functionality: The LTC1290DISW boasts an 8-channel multiplexer, a high-precision successive approximation register (SAR) analog-to-digital converter (ADC), and a serial interface in one compact package. This integration simplifies the design process and reduces the footprint on the printed circuit board (PCB).
  • High Resolution: With 12-bit resolution, the LTC1290DISW ensures precise digital representation of analog signals, which is critical for applications demanding high accuracy.
  • Wide Input Range: The device can handle a variety of input signals, offering users the flexibility to connect different types of sensors and transducers directly to the DAS.
  • Software Programmable: The LTC1290DISW is fully programmable via software, allowing for easy configuration and reconfiguration of the multiplexer, ADC, and serial interface without the need for hardware modifications.
  • Single or Differential Inputs: The multiplexer can be configured for either single-ended or differential inputs, providing versatility for different measurement requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1290DISW is suitable for battery-powered or energy-sensitive applications.

Applications:

The LTC1290DISW is ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Process Monitoring Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices

Conclusion:

The LTC1290DISW from Linear Technology represents a robust and reliable solution for designers seeking a high-performance, integrated data acquisition system. Its combination of precision, programmability, and low power consumption makes it a versatile choice for a multitude of applications requiring accurate and efficient analog-to-digital conversions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1482 $84.1482
2+ $81.5186 $163.0372
3+ $78.8889 $236.6667
4+ $76.2593 $305.0372
5+ $68.3704 $341.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess