EN
  • EN
  • DE

LTC1293DCN#PBF

Part No LTC1293DCN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 16-DIP / 6-Channel Single ADC SAR 46.5ksps 12-bit Serial 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 781849-LTC1293DCN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1293
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1293DCN#PBF CAD Model

Description

The LTC1293DCN#PBF, manufactured by Linear Technology, is a compact, high-performance single-chip data acquisition system that integrates multiple features essential for various applications in industrial, automotive, and communication systems. This micro-power sampling 12-bit Serial I/O A/D Converters with MUX and Sample/Hold is designed to offer excellent accuracy and ease of use for designers looking to streamline their data acquisition processes.

Key Features

  • Resolution: It boasts a 12-bit resolution, ensuring precise data conversion from analog to digital form.
  • Integrated Multiplexer: The LTC1293DCN#PBF includes an 8-channel multiplexer, allowing multiple single-ended inputs to be connected to a single ADC, simplifying the design and reducing external component count.
  • Sample and Hold: The built-in sample and hold circuit maintains the integrity of the sampled signal, ensuring accurate conversion even with fluctuating input signals.
  • Serial Interface: The device features a serial I/O interface for communication with microprocessors or DSPs, enabling easy integration into digital systems.
  • Low Power Consumption: It is designed for low power operation, making it ideal for battery-powered and portable applications.
  • Single Supply Operation: The LTC1293DCN#PBF operates with a single 5V power supply, which simplifies the power design.
  • Package: The product comes in a narrow 16-pin DIP package, which is suitable for space-constrained applications.

Applications

The versatile nature of the LTC1293DCN#PBF makes it suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Logging
  • Industrial Automation
  • Portable Instrumentation
  • Battery-operated Systems

Conclusion

The LTC1293DCN#PBF from Linear Technology is an excellent choice for designers seeking a reliable, high-performance data acquisition solution. Its integrated features, combined with low power consumption and ease of use, make it a versatile component suitable for a multitude of applications that require precise and efficient analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess