EN
  • EN
  • DE
  • IT

LTC1321ISW

Part No LTC1321ISW
Manufacturer Linear Technology
Description Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207377-LTC1321ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1321ISW CAD Model

Description

The LTC1321ISW is a robust and versatile interface IC from Linear Technology, designed to facilitate reliable communication in complex electronic systems. This integrated circuit is part of a family of multi-protocol transceivers that support various serial communication protocols, making it an ideal choice for applications that require a flexible data exchange solution.

Key Features

  • Multi-Protocol Support: The LTC1321ISW is capable of interfacing with RS232, RS485, and RS422 communication standards, providing a wide range of options for serial data transmission.
  • Integrated Charge Pump: With its built-in charge pump circuitry, the LTC1321ISW can generate the necessary voltage levels for RS232 communication without requiring an external power supply, simplifying the design and reducing component count.
  • Low Power Operation: Designed for energy-efficient performance, the LTC1321ISW operates with a low supply current, making it suitable for battery-powered devices and power-sensitive applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection, ensuring robustness and reliability in harsh electrical environments.
  • Adjustable Data Rates: It supports adjustable data rates, providing flexibility to match the speed requirements of various communication protocols and devices.
  • Wide Operating Temperature Range: The LTC1321ISW is designed to operate over an industrial temperature range, ensuring reliable performance in extreme conditions.

Applications

The versatility of the LTC1321ISW makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems
  • Medical equipment

With its robust feature set, the LTC1321ISW from Linear Technology stands as a reliable solution for designers looking to implement multi-protocol serial communications in their products. Its combination of flexibility, efficiency, and protection makes it a valuable component in any system requiring a dependable serial interface.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess