EN
  • EN
  • DE
  • IT

LTC1326CMS8-2.5#TR

Part No LTC1326CMS8-2.5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case MSSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739497-LTC1326CMS8-2.5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1326CMS8-2.5#TR CAD Model

Description

LTC1326CMS8-2.5#TR Precision Triple Supply Monitor

The LTC1326CMS8-2.5#TR is a high-quality precision triple supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This device is specifically crafted to monitor three supply voltages simultaneously, making it an ideal choice for complex systems that require multiple voltage thresholds to be supervised for proper operation.

Key Features:

  • Voltage Monitoring: The LTC1326CMS8-2.5#TR is capable of monitoring a 2.5V supply along with two other adjustable voltage thresholds. This flexibility allows it to cater to a wide range of applications and systems.
  • Accuracy: Precision is key in monitoring applications, and this device offers an impressive threshold accuracy of ±1.5% over the entire operating temperature range.
  • Low Power Consumption: With quiescent current under 50µA, this monitor is an energy-efficient solution that helps to minimize power drain in battery-operated devices.
  • Reset Time Delay: The built-in 200ms reset time delay ensures that the system has sufficient time to stabilize before normal operation resumes following a voltage fault condition.
  • Supply Voltage Range: It operates with a wide supply voltage range, accommodating various system requirements and ensuring versatility across different applications.
  • Packaging: The LTC1326CMS8-2.5#TR comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications:

The LTC1326CMS8-2.5#TR is commonly used in systems where precision voltage monitoring is critical, such as:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Telecommunication Systems
  • Automotive Electronics

Product Quality and Reliability:

Linear Technology's commitment to high-quality and reliable components is reflected in the LTC1326CMS8-2.5#TR. The device is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments. Additionally, the tape and reel packaging denoted by the #TR suffix facilitates automated assembly processes, enhancing manufacturing efficiency and consistency.

Overall, the LTC1326CMS8-2.5#TR is a robust and precise solution for monitoring multiple supply voltages, providing system designers with a reliable tool to safeguard their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess