The LTC1326IMS8-2.5 is a high-precision triple supply monitor designed to ensure the stability and reliability of power supplies in complex electronic systems. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this component is essential for systems that require rigorous supply voltage monitoring.
Key Features:
- Voltage Monitoring: The device is capable of monitoring three supply voltages simultaneously, typically at 2.5V, with high accuracy.
- Adjustable Reset Thresholds: It offers adjustable reset thresholds for the monitored voltages, which means it can be tailored to specific system requirements.
- Low Power Consumption: With its low operational power consumption, the LTC1326IMS8-2.5 is ideal for power-sensitive applications.
- Reset Timeout: It features an adjustable reset timeout period, providing designers with flexibility in managing system resets.
- Multiple Output Options: The component includes both push-pull and open-drain reset output options, catering to different system needs.
- Compact Package: Housed in a compact MSOP-8 package, the LTC1326IMS8-2.5 is suitable for space-constrained applications.
Applications:
The LTC1326IMS8-2.5 is versatile and can be used in a range of applications, including:
- Computer Systems
- Telecommunications Equipment
- Portable/Battery-Powered Equipment
- Industrial Systems
- Automotive Electronics
Technical Specifications:
Parameter
Value
Monitored Voltages
2.5V (Typical)
Package Type
MSOP-8
Operating Temperature
-40°C to +85°C
Threshold Voltage Accuracy
±1.5%
Supply Current
30µA (Typical)
Overall, the LTC1326IMS8-2.5 from Linear Technology is a robust and reliable solution for systems that demand precise voltage monitoring to maintain operational integrity.