EN
  • EN
  • DE

LTC1334ISW#PBF

Part No LTC1334ISW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS485
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 135236-LTC1334ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1334ISW#PBF CAD Model

Description

Product Overview: LTC1334ISW#PBF

The LTC1334ISW#PBF is a high-performance, low-power, multi-protocol transceiver from Linear Technology, designed to provide flexible interface solutions for communication and networking applications. This versatile chip supports multiple serial protocols including RS232, RS485, and RS422, making it an ideal choice for systems that require reliable data exchange over various standards.

Key Features

  • Multi-Protocol Support: The LTC1334ISW#PBF is capable of operating in RS232, RS485, and RS422 modes, providing a single-chip solution for mixed protocol environments.
  • Low Power Consumption: It is designed for power-sensitive applications, with features that minimize power usage without compromising performance.
  • High Data Rates: The device supports data rates up to 1Mbps in RS485/RS422 mode and 120kbps in RS232 mode, suitable for high-speed communication requirements.
  • Thermal Protection: The transceiver includes over-temperature protection, ensuring reliable operation under varying temperature conditions.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection allows the LTC1334ISW#PBF to withstand harsh electrical environments, improving system reliability.

Applications

The LTC1334ISW#PBF is well-suited for a wide range of applications, including:

  • Industrial control systems
  • Networked devices in automation
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Telecommunications equipment

Product Specifications

The LTC1334ISW#PBF is packaged in a 28-lead wide body SOIC, providing a compact footprint for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring consistent performance in extreme conditions. The transceiver's integrated charge pump circuitry generates the necessary RS232 voltage levels from a single 5V supply, simplifying power supply design.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1334ISW#PBF is no exception. It is manufactured to the highest standards, ensuring that each chip meets rigorous performance and reliability criteria. This makes the LTC1334ISW#PBF a trustworthy component for any design requiring a robust and versatile communication interface.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4081 $61.4081
2+ $50.3862 $100.7724
4+ $48.8116 $195.2464
5+ $47.2370 $236.1850
6+ $45.6625 $273.9750
8+ $40.9388 $327.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,976 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess