EN
  • EN
  • DE

LTC1344ACG#TR

Part No LTC1344ACG#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828590-LTC1344ACG#TR
Ultra Librarian 3D Model Ultra Librarian LTC1344ACG#TR CAD Model

Description

LTC1344ACG#TR - A High-Performance Cable Transceiver from Linear Technology

The LTC1344ACG#TR is a robust cable transceiver manufactured by Linear Technology, designed to deliver reliable high-speed data communication over long cables. This integrated circuit is particularly well-suited for industrial applications that require robust data integrity and signal quality over extended distances.

With its advanced features, the LTC1344ACG#TR offers a comprehensive solution for bidirectional communication in systems that utilize a cable interface. The device operates over a wide voltage range and is optimized for differential signaling environments, which ensures reduced electromagnetic interference (EMI) and improved noise immunity.

Key Features of the LTC1344ACG#TR:

  • High-Speed Interface: Capable of handling high data rates, this transceiver is ideal for applications that demand quick and efficient data transfer.
  • Differential Signaling: Utilizes differential signaling to enhance signal integrity and reduce susceptibility to common-mode noise, making it suitable for electrically noisy industrial environments.
  • Low Power Consumption: Designed to be energy-efficient, the LTC1344ACG#TR helps in reducing overall power consumption of the system, which is critical for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: Ensures reliable operation in extreme temperature conditions, making it suitable for outdoor or harsh industrial applications.
  • Robust ESD Protection: Features built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.

The LTC1344ACG#TR comes in a compact, surface-mount package, which is ideal for space-constrained applications. Its tape and reel packaging (denoted by the #TR suffix) facilitates automated assembly processes, making it a convenient choice for mass production.

Whether it's for factory automation, networking equipment, or any other application that requires reliable data transmission over cables, the LTC1344ACG#TR transceiver stands out as a high-performance solution. Its robust design and advanced features ensure that it can meet the rigorous demands of modern industrial data communication systems.

By incorporating the LTC1344ACG#TR into your design, you can expect a significant enhancement in the performance and reliability of your data communication links, backed by the quality and expertise of Linear Technology.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess