EN
  • EN
  • DE
  • IT

LTC1350CN

Part No LTC1350CN
Manufacturer Linear Technology
Description 3.3V Low Power EIA/TIA-562 3-Driver/ 5-Receiver Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207425-LTC1350CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1350CN CAD Model

Description

LTC1350CN - Low Power 5V RS232 Dual Driver/Receiver with 0.1µF Capacitors

The LTC1350CN is a high-performance, low-power dual driver/receiver from Linear Technology, designed to meet the stringent requirements of RS232 communication protocols while operating from a single 5V supply. This integrated circuit is tailored for applications where power efficiency and space are critical considerations, such as in portable or battery-powered devices.

Key Features:

  • Single 5V Power Supply: The LTC1350CN operates efficiently on a 5V supply, minimizing the need for complex power management in systems.
  • Low Power Consumption: It is designed to be power-efficient, which is ideal for extending battery life in portable applications.
  • Integrated Charge Pump Circuit: The built-in charge pump circuit generates the necessary RS232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power sources.
  • Use of 0.1µF Capacitors: The device uses small 0.1µF external capacitors, which reduces the overall footprint and cost of the circuit.
  • Dual Driver/Receiver: It features two drivers and two receivers, providing the necessary interface for full-duplex communication.
  • ESD Protection: The LTC1350CN includes protection against electrostatic discharge, ensuring reliability and longevity in harsh environments.

Applications:

The LTC1350CN is suitable for a wide array of applications that require reliable RS232 communication. It is particularly well-suited for:

  • Portable or battery-powered electronics
  • Notebook and laptop computers
  • Handheld instrumentation
  • Data acquisition systems
  • Industrial control systems

Package:

This device is available in a 16-pin narrow DIP package, denoted by the 'CN' suffix in its part number, ensuring ease of integration into various designs.

In summary, the LTC1350CN from Linear Technology is an optimal solution for system designers looking for a compact, energy-efficient RS232 interface with the convenience of using small capacitors and a single power supply. Its robust feature set and compact form factor make it an excellent choice for enhancing communication in a plethora of electronic applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9773 $96.9773
2+ $93.9464 $187.8928
3+ $90.9168 $272.7504
4+ $87.8858 $351.5432
5+ $78.7945 $393.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess