EN
  • EN
  • DE

FSM1LPTR

Part No FSM1LPTR
Manufacturer TE Connectivity
Catalog Pushbutton Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V  /  Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series FSM1LP
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 3.10mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Temperature Range - Operating -35°C ~ 85°C
Actuator Material Polyphthalamide (PPA)
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Base Product Number FSM1
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9031
Other Names FSM1LPTR-ND,450-1756-6,450-1756-1,450-1756-2,1-1437565-9
Standard Package 1,500
Win Source Part Number 1034446-FSM1LPTR
Ultra Librarian 3D Model Ultra Librarian FSM1LPTR CAD Model

Description

The TE Connectivity ALCOSWITCH Switches FSM1LPTR is a surface mount tactile switch with SPST-NO circuit configuration and an off-mom switch function.

  • Switch Function: Off-Mom
  • Circuit: SPST-NO
  • Package Quantity: 1500
  • Packaging: Tape & Reel
  • Termination Style: Gull Wing
  • Actuator Material: Polyphthalamide (PPA)
  • Actuator Height off PCB: 3.10mm
  • Actuator Travel: 0.25mm
  • Contact Rating: 0.05A @ 24VDC
  • Operating Force: 160gf
  • Operating Temperature: -35°C to 85°C
  • Mechanical Life: 100,000 Cycles

You May Also Be Interested in

C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
TE Connectivity
SWITCH PUSHBUTTON SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us
Others
Lowest to $110.5208
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Need more? Email Us
Electroswitch
SWITCH PUSH DPDT 0.5A 28V
Lowest to $10.2818

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3531 $58.2615
400+ $0.2898 $115.9200
620+ $0.2807 $174.0340
855+ $0.2717 $232.3035
1,100+ $0.2626 $288.8600
1,475+ $0.2354 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
In Stock: 705 pieces Factory Stock: 4 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess