Linear Technology LTC1376IS8#PBF High Efficiency Synchronous Step-Down Switching Regulator
The LTC1376IS8#PBF from Linear Technology is a high-performance synchronous step-down switching regulator designed for power-efficient voltage conversion in a variety of electronic applications. This advanced regulator integrates powerful features to provide a compact, efficient, and reliable solution for converting higher voltages to lower voltages with minimal power loss.
Product Features:
- High Efficiency: The LTC1376IS8#PBF offers up to 95% efficiency, which ensures that power loss is minimized during the voltage conversion process. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial.
- Synchronous Operation: With its synchronous rectification, the LTC1376IS8#PBF eliminates the need for an external diode, reducing both complexity and power loss. This feature also contributes to the overall efficiency of the device.
- Wide Input Voltage Range: The regulator operates over a broad input voltage range of 3.6V to 36V, making it versatile for use in a wide array of applications, from automotive to industrial systems.
- Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility in design to meet the specific requirements of various circuits and devices.
- High Current Output: It can deliver up to 1.5A of continuous output current, which is suitable for powering a range of electronic devices.
- Stable with Low ESR Capacitors: The LTC1376IS8#PBF is designed to be stable with ceramic and other low ESR output capacitors, which helps to reduce the size and cost of the overall power supply design.
- Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to excessive heat.
Applications:
The LTC1376IS8#PBF is ideal for a variety of applications, including but not limited to:
- Portable Electronics
- Automotive Power Systems
- Industrial Power Supplies
- Telecommunications Equipment
- Distributed Power Systems
With its robust feature set and high efficiency, the LTC1376IS8#PBF from Linear Technology is an excellent choice for designers looking to optimize power management in their next project.