EN
  • EN
  • DE

LTC1400IS8#PBF

Part No LTC1400IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT W/SHTDN 8-SOIC / 1-Channel Single ADC SAR 400ksps 12-bit Serial 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781895-LTC1400IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1400
Introduction Date May 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1400IS8#PBF CAD Model

Description

Linear Technology LTC1400IS8#PBF Product Overview

The LTC1400IS8#PBF is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and efficiency in a compact form factor. This device is an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instruments, and portable battery-powered equipment.

Key Features

  • Resolution: The LTC1400IS8#PBF boasts a 12-bit resolution, providing fine detail and accuracy in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC is capable of handling high-speed signal processing tasks efficiently.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it suitable for portable devices.
  • Single 5V Supply: The device requires only a single 5V power supply, simplifying power management in system design.
  • Automatic Power Down: It features an automatic power-down function that reduces power consumption when not in active conversion, extending battery life in portable systems.
  • SO-8 Package: Encased in a small SO-8 package, the LTC1400IS8#PBF is designed for space-constrained applications.
  • No External Components Required: This ADC operates without the need for external clock sources or reference voltages, which minimizes external part count.

Performance and Reliability

The LTC1400IS8#PBF is engineered to deliver high performance with a Signal-to-Noise Ratio (SNR) that ensures clean and reliable data conversions. Its robust design is built to maintain accuracy and performance over temperature variations, ensuring reliable operation in diverse environments.

Applications

With its combination of speed, precision, and low power consumption, the LTC1400IS8#PBF is versatile for multiple applications, such as:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Industrial Process Controls
  • Data Acquisition Systems
  • Battery-Powered Equipment

Overall, the LTC1400IS8#PBF from Linear Technology is a superior choice for designers who require a reliable, high-quality ADC that integrates seamlessly into various electronic systems, delivering both performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5612 $50.0508
22+ $4.5631 $100.3882
34+ $4.4205 $150.2970
47+ $4.2779 $201.0613
61+ $4.1353 $252.2533
81+ $3.7075 $300.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess