EN
  • EN
  • DE

LTC1403AIMSE

Part No LTC1403AIMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 2.8Msps Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207466-LTC1403AIMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1403AIMSE CAD Model

Description

The LTC1403AIMSE is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, renowned for its high-speed performance and precision. This 14-bit ADC delivers a rapid sampling rate of up to 2.8 million samples per second (Msps), making it an ideal choice for demanding applications that require fast data acquisition and accurate signal processing.

Key Features

  • Resolution: 14-bit performance offers fine detail in signal conversion, ensuring that even the most subtle variations are captured accurately.
  • High Speed: With a maximum sampling rate of 2.8Msps, the LTC1403AIMSE is capable of handling high-frequency signals without compromising data integrity.
  • No Missing Codes: The ADC guarantees no missing codes over temperature, which means it consistently provides reliable data conversion across its entire operating range.
  • Low Power Consumption: Despite its high performance, the LTC1403AIMSE is designed to be power-efficient, making it suitable for battery-powered devices and portable applications.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power management and system design.
  • Small Package: The LTC1403AIMSE comes in a compact 10-lead MSOP (Mini Small Outline Package), which is advantageous for space-constrained applications.

Applications

The LTC1403AIMSE is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Communications Systems
  • Instrumentation

Technical Specifications

The ADC features differential inputs with a wide input common-mode range, an internal conversion clock, and a nap and sleep power-down mode to further reduce power consumption when not in active use. The LTC1403AIMSE also includes a shutdown feature that reduces power consumption to 7µW. The device's SPI/MICROWIRE-compatible serial I/O port enables easy interfacing with a wide variety of microprocessors and digital systems.

Whether you are designing a high-precision medical device, a sophisticated measurement instrument, or a high-speed communication system, the LTC1403AIMSE from Linear Technology offers the performance and reliability needed to meet the challenges of today's advanced electronic applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess