EN
  • EN
  • DE

LTC1403IMSE

Part No LTC1403IMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 2.8Msps Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207469-LTC1403IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1403IMSE CAD Model

Description

Product Overview: LTC1403IMSE

The LTC1403IMSE is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital representation of analog signals for a wide range of applications. This ADC is a key component in systems that require accurate data acquisition, such as industrial control systems, medical instrumentation, and communications equipment.

Key Features

  • High Resolution: The LTC1403IMSE offers a 14-bit resolution that ensures fine detail in the analog-to-digital conversion process, making it suitable for applications where precision is critical.
  • Fast Sampling Rate: With a maximum sampling rate of 2.8Msps (million samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy or performance.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming only 13mW at the full sampling rate, which is ideal for battery-operated and portable devices.
  • No External Reference Required: The LTC1403IMSE includes an internal 2.5V reference, eliminating the need for an external reference and simplifying the design process.
  • Single 3V/5V Supply: It operates from a single 3V or 5V supply, providing flexibility in system power design and helping to reduce the overall power requirements.
  • Small Package: The ADC comes in a compact 10-lead MSOP package, which is advantageous for space-constrained applications.

Applications

The LTC1403IMSE's combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for a variety of applications, including:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Communications Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1403IMSE is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance even in the most demanding environments. Whether used in commercial, industrial, or medical applications, the LTC1403IMSE provides the accuracy and dependability that professionals trust.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0104 $60.0624
15+ $8.2144 $123.2160
22+ $7.9568 $175.0496
30+ $7.7004 $231.0120
39+ $7.4440 $290.3160
52+ $6.6736 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess