EN
  • EN
  • DE

LTC1410CG

Part No LTC1410CG
Manufacturer Linear Technology
Description 12-Bit, 1.25Msps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207488-LTC1410CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1410CG CAD Model

Description

The LTC1410CG is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology that offers a perfect blend of speed, precision, and low power consumption. Designed for demanding applications that require high data acquisition rates without sacrificing accuracy, this 12-bit ADC operates at a conversion rate of up to 1.25Msps (mega samples per second), making it an ideal choice for a wide range of high-performance industrial, medical, and communication systems.

Key Features:

  • High-Speed Performance: With a conversion rate of 1.25Msps, the LTC1410CG is well-suited for applications where fast data acquisition is critical.
  • 12-Bit Resolution: The device delivers 12-bit resolution, ensuring precise digital representation of the analog signal.
  • Low Power Consumption: It operates with a power-efficient design, making it ideal for battery-powered and portable devices.
  • Single 5V Supply: The simplicity of a single 5V supply requirement eases power management complexity.
  • No Missing Codes: Guaranteed to have no missing codes over temperature, the LTC1410CG provides reliable and consistent performance.
  • Sample-and-Hold Circuit: An integrated sample-and-hold circuit allows for accurate sampling of input signals, reducing distortion and preserving signal integrity.
  • SOIC Package: Packaged in a 28-lead SOIC, the LTC1410CG is compact and suitable for space-constrained applications.

Applications:

The LTC1410CG is versatile and can be used in multiple applications, including:

  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Digital Oscilloscopes
  • Communications Systems
  • Instrumentation and Control Systems

Conclusion:

The LTC1410CG from Linear Technology is a high-speed, low-power, 12-bit ADC that offers excellent performance for applications requiring fast and accurate data conversion. Its robust feature set and versatility make it a top choice for engineers and designers working on advanced electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess