EN
  • EN
  • DE

LTC1407ACMSE

Part No LTC1407ACMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3Msps Simultaneous Sampling Simultaneous Sampling
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207475-LTC1407ACMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407ACMSE CAD Model

Description

Linear Technology LTC1407ACMSE Dual 14-Bit, 3Msps ADC

The LTC1407ACMSE is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and speed for a wide range of applications. This ADC is capable of sampling at rates up to 3 megasamples per second (Msps), providing the precision required for demanding signal processing tasks in industrial, medical, and communication systems.

Key Features

  • Resolution: The LTC1407ACMSE features a 14-bit resolution, ensuring detailed and accurate digital representations of analog signals.
  • Sampling Rate: With a high-speed sampling rate of up to 3Msps, this ADC is well-suited for capturing fast transient signals and for applications requiring high bandwidth.
  • Dual ADC Channels: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is ideal for applications such as I/Q demodulation where phase information is critical.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1407ACMSE consumes minimal power, making it suitable for portable and battery-powered devices.
  • Small Package: The device comes in a compact 10-lead MSOP package, saving valuable board space in space-constrained applications.
  • Serial Interface: It features a serial interface for communication with microcontrollers or digital signal processors, facilitating easy integration into digital systems.
  • No Pipeline Delay: The LTC1407ACMSE operates without pipeline delay, which is beneficial for control loop applications that require real-time processing.

Applications

Thanks to its high-speed performance and dual-channel design, the LTC1407ACMSE is suitable for a variety of applications, including:

  • Medical Imaging Systems
  • Telecommunications
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Instrumentation
  • Automated Test Equipment

The LTC1407ACMSE from Linear Technology is a versatile and efficient solution for designers looking to enhance the performance of their digital signal processing systems with high-resolution and high-speed data conversion capabilities.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess