The LTC1408CUH is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed and high-accuracy data conversion for a wide range of applications. This 14-bit ADC operates at a 105Msps conversion rate, making it an ideal solution for demanding applications that require rapid and precise data acquisition, such as medical imaging, communication systems, and industrial automation.
Key Features
- High Resolution: 14-bit output provides high precision for intricate signal analysis.
- Fast Sampling Rate: With a sampling rate of 105Msps, it captures fast-changing signals with ease.
- Low Power Consumption: Optimized for efficiency, it maintains performance while minimizing power usage.
- Flexible Supply Voltage: Operates on a single 3.3V supply, simplifying system power design.
- Differential Inputs: Offers differential inputs which enhance noise immunity and signal integrity.
- No Missing Codes: Guaranteed performance with no missing codes over temperature.
- Shutdown Mode: Includes a shutdown mode to further reduce power when the device is not in use.
Package and Integration
The LTC1408CUH comes in a compact QFN-32 (5mm x 5mm) package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance or functionality. The ADC also features an SPI-compatible serial interface for easy integration with microcontrollers and digital signal processors.
Applications
Due to its high-speed performance and precision, the LTC1408CUH is well-suited for a variety of applications, including:
- Medical Imaging Systems
- High-Speed Data Acquisition
- Communications Infrastructure
- Industrial Process Control
- Instrumentation
In conclusion, the LTC1408CUH from Linear Technology is a powerful ADC offering a blend of speed, precision, and efficiency, making it an excellent choice for professionals seeking reliable data conversion in high-performance systems.