EN
  • EN
  • DE

LTC1415ISW

Part No LTC1415ISW
Manufacturer Linear Technology
Description 12-Bit, 1.25Msps, 55mW Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207498-LTC1415ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1415ISW CAD Model

Description

Linear Technology LTC1415ISW Overview

The LTC1415ISW is a high-performance, low-power 12-bit, 1.25Msps Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is specifically engineered to deliver a combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: The LTC1415ISW offers a 12-bit resolution, providing the fine detail needed for precise measurements.
  • Sampling Rate: With a sampling rate of up to 1.25Msps (Mega samples per second), this ADC is capable of converting analog signals to digital at high speeds, which is crucial for capturing rapidly changing signals.
  • Power Efficiency: It operates with a single 5V power supply, and its power dissipation is typically only 150mW, making it an energy-efficient choice for battery-powered devices.
  • Input Range: The input range of the LTC1415ISW is ±10V, allowing it to handle a wide range of signal amplitudes.
  • Interface: It features a parallel interface which facilitates easy integration with microcontrollers and digital signal processors.
  • Packaging: The device is offered in a 28-lead SW package, designed for space-saving and reliable integration into various systems.

Performance and Reliability

The LTC1415ISW is designed for robust performance in demanding environments. It boasts a high signal-to-noise ratio (SNR) and low distortion, ensuring accurate and reliable digitization of analog signals. Its differential inputs provide improved noise immunity, which is critical for applications in noisy industrial settings.

Applications

Due to its versatile features, the LTC1415ISW is suitable for a diverse range of applications. It is commonly used in:

  • Data acquisition systems, where precise and rapid sampling is necessary.
  • Medical instrumentation, such as imaging and diagnostics, where accuracy and speed are crucial.
  • Industrial process control, where equipment must monitor and respond to conditions accurately and quickly.

In summary, the LTC1415ISW from Linear Technology is a high-quality ADC offering excellent speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance of their electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess